Cinch Connectivity Solutions 3/4W-140
- 收藏
- 对比
3/4W-140
465-3/4W-140
端子块 - 配件
--
大陆
立即发货

CONN TERM BLK SLD TAB SGL BARR
1最小包装量--
3/4W-140详情
Cinch Connectivity Solutions 3/4W-140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
140
已出版
2002
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
类型
Terminal, Solder Tab, Single, Barrier Block
RoHS状态
Non-RoHS Compliant
3/4W-140拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions








哦! 它是空的。