Cinch Connectivity Solutions 40-8309M
- 收藏
- 对比
40-8309M
465-40-8309M
D 形连接器
--
大陆
立即发货

40-8309M datasheet pdf and D-Sub Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
40-8309M详情
Cinch Connectivity Solutions 40-8309M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
房屋材料
Plastic
终端数量
9
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
Non-Compliant
终端
IDT
性别
Male
子类别
D-Sub Connectors
方向
直角
接头数量
9
端口的数量
1
产品类别
Micro-D D-Sub Connectors
产品类别
D-Sub Micro-D Connectors
40-8309M拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。