Cinch Connectivity Solutions 40-9525M
- 收藏
- 对比
40-9525M
465-40-9525M
D 形连接器
--
大陆
立即发货

40-9525M datasheet pdf and D-Sub Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
40-9525M详情
Cinch Connectivity Solutions 40-9525M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
终端数量
25
RoHS
Compliant
终端
Solder
性别
Male
方向
Straight
接头数量
25
端口的数量
1
40-9525M拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。