Cinch Connectivity Solutions 40-9586F
- 收藏
- 对比
40-9586F
465-40-9586F
圆形连接器
--
大陆
立即发货

D-Sub Adapters & Gender Changers D-SUB MOD. ADAP. KIT RJ-12 25 POS. FEM.
1最小包装量--
40-9586F详情
Cinch Connectivity Solutions 40-9586F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
NEMA1-75F1-4
Manufacturer
Fuji Electric Ind Drives & Con
Connector End A Pin Count
25 Position
Factory Pack QuantityFactory Pack Quantity
25
Connector End B
RJ12
Connector End A
Standard D-Sub
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
Details
Filtered
Unfiltered
系列
40
子类别
D-Sub Connectors
过滤器类型
-
产品类别
D-Sub Adapters & Gender Changers
产品类别
D-Sub Adapters & Gender Changers
40-9586F拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。