Cinch Connectivity Solutions 40-9825STP
- 收藏
- 对比
40-9825STP
465-40-9825STP
无类别的
--
大陆
立即发货

40-9825STP datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
40-9825STP详情
Cinch Connectivity Solutions 40-9825STP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP2-62C10F8
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
1NO
知识产权评级
IP66
40-9825STP拓展信息







哦! 它是空的。