Cinch Connectivity Solutions 500-RSCC-N10
- 收藏
- 对比
500-RSCC-N10
465-500-RSCC-N10
圆形连接器
--
大陆
立即发货

RECEPTACLE CAP SIZE 10
1最小包装量--
500-RSCC-N10详情
Cinch Connectivity Solutions 500-RSCC-N10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
厂商
Cinch 连接解决方案
Package
Bag
Product Status
活跃
For Use With/Related Products
插座连接器
Base Product Number
500-RSCC
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Cinch 连接解决方案
Brand
Cinch
For Use With
Receptacle Cap Size 10
RoHS
Details
类型
Cap
颜色
Black
子类别
Circular Connectors
外壳尺寸-插入
10
配件类型
Cap (Cover), Dust
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
防尘盖
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
500-RSCC-N10拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。