Cinch Connectivity Solutions 5810130095
- 收藏
- 对比
5810130095
465-5810130095
盒组件
--
大陆
立即发货

ENCL. MODICE MINIME W/ VENT
1最小包装量--
5810130095详情
Cinch Connectivity Solutions 5810130095重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
材料
Polymer, Glass Filled
系列
ModICE® Mini-ME
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Enclosure
颜色
Black
特征
IP67/69K, Vented
RoHS状态
符合RoHS标准
5810130095拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions








哦! 它是空的。