Cinch Connectivity Solutions 73-6300-50
- 收藏
- 对比
73-6300-50
465-73-6300-50
同轴电缆(射频)
--
大陆
立即发货

RF Cable Assemblies 50 BNC TO BNC 50 OHM BLACK BOOTS
1最小包装量--
73-6300-50详情
Cinch Connectivity Solutions 73-6300-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Polarity
Normal
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
Connector A Series
BNC
RoHS
N
Connector B Series
BNC
子类别
电缆组件
极性
Normal
电缆长度
50 ft
夹克颜色
Black
产品类别
射频电缆组件
产品类别
射频电缆组件
73-6300-50拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson







哦! 它是空的。