Cinch Connectivity Solutions ACP414B07SK287
- 收藏
- 对比
ACP414B07SK287详情
Cinch Connectivity Solutions ACP414B07SK287重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 75
Circuit integrity
无
Diameter conductor
0.75
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-10 - 60
Outer diameter approx.
6.5
Specification material outer sheath
Other
Screen over stranding element
None
Category
5E
Protective sheath
无
Core identification
Colour
Number of stranding elements
2
Min. permitted bending radius, moving application with forced guidance
49
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
NVP value
66
Min. permitted bending radius, moving application/free movement
49
Min. permitted bending radius, stationary application/permanent installation
49
Material outer sheath
Polyvinyl chloride (PVC)
绞合
Bundle
ACP414B07SK287拓展信息








哦! 它是空的。