Cinch Connectivity Solutions ADBJ377-A1-PL75
- 收藏
- 对比
ADBJ377-A1-PL75
465-ADBJ377-A1-PL75
固定电感器
--
大陆
立即发货

RF Adapters - Between Series ADPTR BTWN Series TRT Jack to TRB Plug
1最小包装量--
ADBJ377-A1-PL75详情
Cinch Connectivity Solutions ADBJ377-A1-PL75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Resilient Base
Enclosure
Drip Proof
Manufacturer Part Number
056C17D2074
Approvals
CSA, UL
Manufacturer
Marathon Electric
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Brand
Trompeter / Cinch Connectivity Solutions
类型
通用型
组成
Steel
子类别
射频适配器
极数
4
产品类别
RF Adapters - Between Series
转速/转速
1,800 RPM
轴承类型
Ball
电机类型
Capacitor Start
过载保护
Automatic
总长度
11.72
适配器样式
Straight
产品类别
RF Adapters - Between Series
相位
1
ADBJ377-A1-PL75拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。