Cinch Connectivity Solutions BACC45FM12D3S7
- 收藏
- 对比
BACC45FM12D3S7
465-BACC45FM12D3S7
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
BACC45FM12D3S7详情
Cinch Connectivity Solutions BACC45FM12D3S7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Fibre type
Multi mode 980/1000
Colour outer sheath
Other
Outer diameter approx.
7.8
Specification material outer sheath
Other
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
150
Material outer sheath
Polyvinyl chloride (PVC)
BACC45FM12D3S7拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。