Cinch Connectivity Solutions BACC45FN10B5S7
- 收藏
- 对比
BACC45FN10B5S7
465-BACC45FN10B5S7
无类别的
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
BACC45FN10B5S7详情
Cinch Connectivity Solutions BACC45FN10B5S7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
BACC45FN10B5S7拓展信息







哦! 它是空的。