Cinch Connectivity Solutions BACC45FN12-3P7H
- 收藏
- 对比
BACC45FN12-3P7H
465-BACC45FN12-3P7H
圆形连接器
--
大陆
立即发货

BACC45FN12-3P7H datasheet pdf and Circular Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
BACC45FN12-3P7H详情
Cinch Connectivity Solutions BACC45FN12-3P7H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Shell Sizes
12
Shell Style#
Receptacle
MIL Type
MIL-DTL-26500
Unit Weight
1.763698 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
12-03
Mating Style
Bayonet
Manufacturer
Cinch 连接解决方案
Brand
Cinch
Tradename
Omega
系列
BACC45
连接器类型
Circular
定位的数量
3
性别
Receptacle
子类别
Circular Connectors
军用标准
MIL-DTL-26500
外壳完成
Aluminium
接头数量
3
触点性别
Pin (Male)
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
达到SVHC
无SVHC
BACC45FN12-3P7H拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。