Cinch Connectivity Solutions BACC45FN20B28P9
- 收藏
- 对比
BACC45FN20B28P9
465-BACC45FN20B28P9
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
BACC45FN20B28P9详情
Cinch Connectivity Solutions BACC45FN20B28P9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
BACC45FN20B28P9拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。