Cinch Connectivity Solutions BACC45FN22D55P6
- 收藏
- 对比
BACC45FN22D55P6
465-BACC45FN22D55P6
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
BACC45FN22D55P6详情
Cinch Connectivity Solutions BACC45FN22D55P6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
终端
Crimp
性别
Male
方向
Straight
接头数量
18
辐射硬化
无
BACC45FN22D55P6拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。