Cinch Connectivity Solutions BACC45FN24C43P
- 收藏
- 对比
BACC45FN24C43P
465-BACC45FN24C43P
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 26500 43C 23#20 20#16 P BY REC
1最小包装量--
BACC45FN24C43P详情
Cinch Connectivity Solutions BACC45FN24C43P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Insert Arrangement
24-43
Shell Sizes
24
Shell Style#
Receptacle
MIL Type
MIL-DTL-26500
Mounting Styles
Panel
Mating Style
Bayonet
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Omega
系列
BACC45
定位的数量
43 Position
触点性别
Pin (Male)
产品
Connectors
安装角
Straight
BACC45FN24C43P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。