Cinch Connectivity Solutions BACC45FS12A3P10H
- 收藏
- 对比
BACC45FS12A3P10H
465-BACC45FS12A3P10H
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
BACC45FS12A3P10H详情
Cinch Connectivity Solutions BACC45FS12A3P10H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
BACC45FS12A3P10H拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。