Cinch Connectivity Solutions BACC45FS18B14P10H
- 收藏
- 对比
BACC45FS18B14P10H
465-BACC45FS18B14P10H
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
BACC45FS18B14P10H详情
Cinch Connectivity Solutions BACC45FS18B14P10H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Panel Mount w/ Bracket
Shaft Type
SLOTTED
Manufacturer
Ohmite
RoHS
无
电阻
160
插座数量
1
工作电压
1,525 Volts
瓦特
750
BACC45FS18B14P10H拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。