Cinch Connectivity Solutions BACC63BN10B5PNH
- 收藏
- 对比
BACC63BN10B5PNH
465-BACC63BN10B5PNH
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 26500 5C 5#20 P BY PLUG LC
1最小包装量--
BACC63BN10B5PNH详情
Cinch Connectivity Solutions BACC63BN10B5PNH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26500
Mounting Styles
自由悬挂
子类别
Circular Connectors
触点性别
Pin (Male)
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
BACC63BN10B5PNH拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。