Cinch Connectivity Solutions BACC63BP14D12S6H
- 收藏
- 对比
BACC63BP14D12S6H
465-BACC63BP14D12S6H
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 26500 12C 9#20 3 #16 S PLUG SS
1最小包装量--
BACC63BP14D12S6H详情
Cinch Connectivity Solutions BACC63BP14D12S6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Shell Sizes
14
Shell Style#
Plug
MIL Type
MIL-DTL-26500
Mounting Styles
自由悬挂
Mating Style
Threaded
系列
*
子类别
Circular Connectors
触点性别
Socket (Female)
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
BACC63BP14D12S6H拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。