Cinch Connectivity Solutions BACC63BP14D7P6
- 收藏
- 对比
BACC63BP14D7P6
465-BACC63BP14D7P6
圆形连接器
--
大陆
立即发货

BACC63BP14D7P6 datasheet pdf and Circular Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
BACC63BP14D7P6详情
Cinch Connectivity Solutions BACC63BP14D7P6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
14
Shell Style#
Plug
Unit Weight
1.763698 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
自由悬挂
Mating Style
Threaded
Manufacturer
Cinch 连接解决方案
Brand
Cinch
Tradename
Omega
RoHS
N
Manufacturer Part Number
BACC63BP14D7P6
Part Life Cycle Code
活跃
Risk Rank
5.69
Ihs Manufacturer
BEL FUSE INC
系列
BACC63
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
标准圆形连接器
产品
Connectors
安装角
Straight
产品类别
标准圆形连接器
长度
34.16 mm
BACC63BP14D7P6拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。