Cinch Connectivity Solutions BACC63BV10B20P10
- 收藏
- 对比
BACC63BV10B20P10
465-BACC63BV10B20P10
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 26500 2C 2#16 P TH RECP SS WC
1最小包装量--
BACC63BV10B20P10详情
Cinch Connectivity Solutions BACC63BV10B20P10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Style#
Receptacle
MIL Type
MIL-DTL-26500
Mounting Styles
Panel
Mating Style
Threaded
Tradename
Omega
系列
BACC63
触点性别
Pin (Male)
产品
Connectors
安装角
Straight
BACC63BV10B20P10拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。