Cinch Connectivity Solutions BJ78TLHS
- 收藏
- 对比
BJ78TLHS
465-BJ78TLHS
固定电感器
--
大陆
立即发货

RF Adapters - Between Series TRB BLKD JK Feedthru Hermatically Sealed
1最小包装量--
BJ78TLHS详情
Cinch Connectivity Solutions BJ78TLHS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Package
Tape & Box (TB)
厂商
Vishay Sfernice
Product Status
Obsolete
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Manufacturer Part Number
BJ78TLHS
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.84
Manufacturer Series
BJ78TLHS
系列
*
ECCN 代码
EAR99
连接器类型
射频连接器适配器
HTS代码
8536.69.80.00
子类别
射频适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
HERMETIC
方向
Straight
触点性别
FEMALE
耦合类型
BAYONET
产品类别
RF Adapters - Between Series
产品类别
RF Adapters - Between Series
达到SVHC
unknown
BJ78TLHS拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。