Cinch Connectivity Solutions BNC-0141-83-000-10
- 收藏
- 对比
BNC-0141-83-000-10
465-BNC-0141-83-000-10
固定电感器
--
大陆
立即发货

RF Connectors / Coaxial Connectors BNC FEM CN
1最小包装量--
BNC-0141-83-000-10详情
Cinch Connectivity Solutions BNC-0141-83-000-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Insulator Material
PTFE
Manufacturer Part Number
BNC-0141-83-000-10
Mounting Styles
STRAIGHT
Manufacturer
Midwest Microwave
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MIDWEST MICROWAVE
Risk Rank
5.55
Manufacturer Series
BNC
ECCN 代码
EAR99
连接器类型
射频BNC连接器
附加功能
APPLICABLE CABLE: RG 402
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
BAYONET
达到SVHC
unknown
BNC-0141-83-000-10拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。