Cinch Connectivity Solutions C48
- 收藏
- 对比
C48
465-C48
无类别的
--
大陆
立即发货

C48 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
C48详情
Cinch Connectivity Solutions C48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
COPPER ALLOY/STEEL
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1500 - 2750
Type of electrical connection of main circuit
Screw connection
Insulator Material
聚对苯二甲酸丁二醇酯
Manufacturer Part Number
C48
Manufacturer
Mitsumi Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MITSUMI ELECTRIC CO LTD
Risk Rank
5.84
Manufacturer Series
IAM-C48
连接器类型
电信和数据通信连接器
附加功能
SHIELDED, MAX CONTACTS (SERIES)=20
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
NO
外壳完成
NICKEL/TIN
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
主体/外壳样式
SOCKET
达到SVHC
unknown
C48拓展信息







哦! 它是空的。