Cinch Connectivity Solutions C48-00R16-10P-102
- 收藏
- 对比
C48-00R16-10P-102
465-C48-00R16-10P-102
圆形连接器
--
大陆
立即发货

MIL Series Connector,
1最小包装量--
C48-00R16-10P-102详情
Cinch Connectivity Solutions C48-00R16-10P-102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26500
Unit Weight
1.763698 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Cinch 连接解决方案
Brand
Cinch
Tradename
Omega
RoHS
N
Rohs Code
无
Manufacturer Part Number
C48-00R16-10P-102
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
2.37
Manufacturer Series
C48-00R
系列
C48
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品
Connectors
产品类别
军规圆形连接器
达到SVHC
compliant
C48-00R16-10P-102拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。