Cinch Connectivity Solutions C-616914013
- 收藏
- 对比
C-616914013
465-C-616914013
背板连接器 - Hard Metric,标准
--
大陆
立即发货

Hard Metric Connectors C-ENX Contacts, Filler Plug, Size 5
1最小包装量--
C-616914013详情
Cinch Connectivity Solutions C-616914013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Thermoplastic (TP)
RoHS
Details
Voltage, Rating
-
类型
Filler Plug
房屋颜色
Blue
产品
Accessories
C-616914013拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。