Cinch Connectivity Solutions C-617610212
- 收藏
- 对比
C-617610212
465-C-617610212
背板连接器 - Hard Metric,标准
--
大陆
立即发货

Hard Metric Connectors C-ENX Galley Connector Receptacle Shell with 2 Self-Locking Threaded Holes
1最小包装量--
C-617610212详情
Cinch Connectivity Solutions C-617610212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
-
Voltage, Rating
-
RoHS
Details
Mounting Styles
自由悬挂
Package
Bag
Base Product Number
C-617610
厂商
Cinch 连接解决方案
Product Status
活跃
For Use With/Related Products
C-ENX Series
系列
c-enx™
类型
Shell
UL可燃性规范
-
房屋颜色
-
绝缘电阻
-
配件类型
Shell
规格说明
-
产品
Accessories
安装角
Straight
C-617610212拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。