Cinch Connectivity Solutions CD32-22U
- 收藏
- 对比
CD32-22U
465-CD32-22U
无类别的
--
大陆
立即发货

CD32-22U datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CD32-22U详情
Cinch Connectivity Solutions CD32-22U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Material quality
Other
深度
512
宽度
1200
高度
2000
CD32-22U拓展信息







哦! 它是空的。