Cinch Connectivity Solutions CIET-20-HD
- 收藏
- 对比
CIET-20-HD
465-CIET-20-HD
D 形连接器
--
大陆
立即发货

CIET-20-HD datasheet pdf and D-Sub Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CIET-20-HD详情
Cinch Connectivity Solutions CIET-20-HD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.152069 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CIET20HD
Manufacturer
Cinch 连接解决方案
Brand
Cinch
RoHS
不适用
Filtered
-
For Use With
Machined or Crimp and Poke Contacts
包装
Bulk
类型
Contact Insertion/Extraction Tool
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Tools
产品类别
D-Sub Tools & Hardware
知识产权评级
-
CIET-20-HD拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。