Cinch Connectivity Solutions CJ370RG-47
- 收藏
- 对比
CJ370RG-47
465-CJ370RG-47
固定电感器
--
大陆
立即发货

RF Connectors / Coaxial Connectors TRB JK THRD Wrench CRMP REV POL
1最小包装量--
CJ370RG-47详情
Cinch Connectivity Solutions CJ370RG-47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Contact Finish Mating
NICKEL
Manufacturer Part Number
CJ370RG-47
Mounting Styles
STRAIGHT
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.84
Manufacturer Series
CJ370RG
ECCN 代码
EAR99
连接器类型
RF TRIAXIAL-TNC CONNECTOR
性别
Jack (Socket)
HTS代码
8536.69.40.10
子类别
射频互连器件
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
方向
Straight
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
触点表面处理 终端
NICKEL
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
达到SVHC
unknown
CJ370RG-47拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。