Cinch Connectivity Solutions CJ78M09
- 收藏
- 对比
CJ78M09
465-CJ78M09
无类别的
--
大陆
立即发货

CJ78M09 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CJ78M09详情
Cinch Connectivity Solutions CJ78M09重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
400 - 800
Number of auxiliary contacts as normally open contact
1
Overload release current setting
64 - 80
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Number of auxiliary contacts as normally closed contact
1
CJ78M09拓展信息







哦! 它是空的。