Cinch Connectivity Solutions CJ801R1
- 收藏
- 对比
CJ801R1
465-CJ801R1
无类别的
--
大陆
立即发货

CJ801R1 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CJ801R1详情
Cinch Connectivity Solutions CJ801R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 4
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 4
深度
24.4
宽度
76.3
高度
40.8
长度
40.8
CJ801R1拓展信息







哦! 它是空的。