Cinch Connectivity Solutions CJ8050
- 收藏
- 对比
CJ8050
465-CJ8050
无类别的
--
大陆
立即发货

CJ8050 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CJ8050详情
Cinch Connectivity Solutions CJ8050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
205
Material housing
Steel
Degree of protection (IP)
IP54
With lock
无
深度
205
宽度
550
高度
800
CJ8050拓展信息







哦! 它是空的。