Cinch Connectivity Solutions CN0966B14S04S6-000
- 收藏
- 对比
CN0966B14S04S6-000
465-CN0966B14S04S6-000
圆形连接器
--
大陆
立即发货

MIL Series Connector,
1最小包装量--
CN0966B14S04S6-000详情
Cinch Connectivity Solutions CN0966B14S04S6-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
不锈钢
本体材质
不锈钢
RoHS
Compliant
Shell Sizes
14
Mounting Styles
自由悬挂
Manufacturer Part Number
CN0966B14S04S6-000
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.67
连接器类型
Circular, Plug
定位的数量
4
性别
Female
Reach合规守则
compliant
军用标准
MIL-DTL-26500
外壳完成
不锈钢
接头数量
4
触点性别
Socket (Female)
本体镀层
Passivated
产品
Connectors
达到SVHC
无SVHC
CN0966B14S04S6-000拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。