Cinch Connectivity Solutions CP-AD102
- 收藏
- 对比
CP-AD102
465-CP-AD102
固定电感器
--
大陆
立即发货

RF Adapters - In Series R/A JACK TO PLUG
1最小包装量--
CP-AD102详情
Cinch Connectivity Solutions CP-AD102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
CP-AD102
Manufacturer
Artysen 嵌入式技术
Part Life Cycle Code
接触制造商
Ihs Manufacturer
艾默生网络能源
Risk Rank
5.71
Manufacturer Series
IN
ECCN 代码
EAR99
连接器类型
射频连接器适配器
HTS代码
8536.69.80.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
主体/外壳样式
JACK-PLUG
耦合类型
THREADED
适配器样式
F-F
达到SVHC
unknown
CP-AD102拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。