Cinch Connectivity Solutions CP-AD501
- 收藏
- 对比
CP-AD501
465-CP-AD501
套管 - 音频连接器
--
大陆
立即发货

RF Adapters - Between Series BNC JK TO RCA PLG
1最小包装量--
CP-AD501详情
Cinch Connectivity Solutions CP-AD501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
CP-AD501
Contact Materials
未说明
Manufacturer
Artysen 嵌入式技术
Part Life Cycle Code
接触制造商
Ihs Manufacturer
艾默生网络能源
Risk Rank
5.61
Manufacturer Series
BETWEEN
系列
*
JESD-609代码
e4
无铅代码
有
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
JACK-PLUG
触点表面处理 终端
GOLD
适配器样式
BNC-RCA
CP-AD501拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。