Cinch Connectivity Solutions CPD1802ACE
- 收藏
- 对比
CPD1802ACE
465-CPD1802ACE
无类别的
--
大陆
立即发货

CPD1802ACE datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CPD1802ACE详情
Cinch Connectivity Solutions CPD1802ACE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload release current setting
32 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
320 - 400
Number of auxiliary contacts as normally open contact
0
CPD1802ACE拓展信息







哦! 它是空的。