Cinch Connectivity Solutions CPF-56-ALM
- 收藏
- 对比
CPF-56-ALM
465-CPF-56-ALM
同轴连接器(射频)
--
大陆
立即发货

CPF-56-ALM datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CPF-56-ALM详情
Cinch Connectivity Solutions CPF-56-ALM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
本体镀层
Nickel
辐射硬化
无
CPF-56-ALM拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。