Cinch Connectivity Solutions CPF71
- 收藏
- 对比
CPF71
465-CPF71
同轴连接器(射频)
--
大陆
立即发货

CPF71 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
CPF71详情
Cinch Connectivity Solutions CPF71重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
RoHS
Non-Compliant
Manufacturer Part Number
CPF-71
Manufacturer
Artysen 嵌入式技术
Part Life Cycle Code
接触制造商
Ihs Manufacturer
艾默生网络能源
Risk Rank
5.71
Manufacturer Series
IN
包装
Bulk
连接器类型
射频连接器适配器
性别
Male
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
方向
Straight
Reach合规守则
unknown
触点性别
MALE-MALE
主体/外壳样式
PLUG
镀层
Nickel
耦合类型
THREADED
性别A型
Male
性别B型
Male
适配器样式
F-F
辐射硬化
无
CPF71拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。