Cinch Connectivity Solutions D20419-18
- 收藏
- 对比
D20419-18
465-D20419-18
D-Sub,D 形连接器 - 配件 - 顶丝
--
大陆
立即发货

JACK SCREW MALE W/ CLIP 4-40
1最小包装量--
D20419-18详情
Cinch Connectivity Solutions D20419-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
底架
Screw
已出版
2002
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Jackscrew, Slotted
螺纹尺寸
4-40
特征
Clip
RoHS状态
Non-RoHS Compliant
D20419-18拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions AIM-Cambridge








哦! 它是空的。