Cinch Connectivity Solutions D53018
- 收藏
- 对比
D53018
465-D53018
D-Sub,D 形连接器 - 配件
--
大陆
立即发货

DSUB SLIDE LOCK POST ZINC
1最小包装量--
D53018详情
Cinch Connectivity Solutions D53018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
Hardware
材料
Steel
已出版
2002
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
方向
Straight
长度
10.54mm
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
D53018拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions








哦! 它是空的。