Cinch Connectivity Solutions DA512251
- 收藏
- 对比
DA512251
465-DA512251
D 形连接器
--
大陆
立即发货

DA512251 datasheet pdf and D-Sub Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
DA512251详情
Cinch Connectivity Solutions DA512251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
15
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Body Orientation
Straight
Shell Sizes
A
Package
Bulk
厂商
Cinch 连接解决方案
Product Status
活跃
系列
*
零件状态
Unconfirmed
类型
D-Subminiature
接头数量
15
端口的数量
1
DA512251拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。