Cinch Connectivity Solutions DAF15STII
- 收藏
- 对比
DAF15STII
465-DAF15STII
D 形连接器
SOD
大陆
立即发货

DSUB 15 F SOD FLOA TIN G TIN
1最小包装量--
DAF15STII详情
Cinch Connectivity Solutions DAF15STII重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
SOD
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Receptacle, Female Sockets
定位的数量
15
行数
2
触点类型
Signal
连接器样式
D-Sub
外壳尺寸,连接器布局
2 DA A
RoHS状态
Non-RoHS Compliant
DAF15STII拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。