Cinch Connectivity Solutions DAMM-7W2PB
- 收藏
- 对比
DAMM-7W2PB
465-DAMM-7W2PB
套管 - 音频连接器
--
大陆
立即发货

DAMM-7W2PB datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
DAMM-7W2PB详情
Cinch Connectivity Solutions DAMM-7W2PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
STEEL
Shell Sizes
2/A
Contact Finish Mating
GOLD (50)
Insulator Material
玻璃填充邻苯二甲酸二烯丙酯
Manufacturer Part Number
DAMM-7W2PB
Contact Materials
BRASS
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.67
Manufacturer Series
1
JESD-609代码
e4
连接器类型
D 超微型连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
触头总数
7
Reach合规守则
compliant
外壳完成
CADMIUM
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
PLUG
终端类型
SOLDER
触点表面处理 终端
GOLD (50)
DAMM-7W2PB拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。