Cinch Connectivity Solutions DAY-15S
- 收藏
- 对比
DAY-15S
465-DAY-15S
D 形连接器
--
大陆
立即发货

15 CONTACT(S), FEMALE, D SUBMINIATURE CONNECTOR, SOLDER, SOCKET
1最小包装量--
DAY-15S详情
Cinch Connectivity Solutions DAY-15S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
DAY-15S
Contact Materials
未说明
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.55
ECCN 代码
EAR99
连接器类型
D 超微型连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
DAY-15S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。