Cinch Connectivity Solutions DB-51212-1
- 收藏
- 对比
DB-51212-1
465-DB-51212-1
D 形连接器
--
大陆
立即发货

Connector Accessory, Hood, Nylon,
1最小包装量--
DB-51212-1详情
Cinch Connectivity Solutions DB-51212-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
THERMOPLASTIC
越来越多的选择
SCREW
Package Description
ROHS COMPLIANT
Manufacturer Series
DB51212-1
Risk Rank
5.7
Ihs Manufacturer
ITT CANNON
Part Life Cycle Code
活跃
Manufacturer
ITT 互联解决方案
Approvals
UL
Manufacturer Part Number
DB51212-1
Rohs Code
有
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
军用标准
NO
连接器支持类型
连接器附件
装配项目名称
BACKSHELL
DB-51212-1拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。