Cinch Connectivity Solutions DB-51226-1A
- 收藏
- 对比
DB-51226-1A
465-DB-51226-1A
套管 - 音频连接器
--
大陆
立即发货

Connector Accessory, Hood, Phenolic
1最小包装量--
DB-51226-1A详情
Cinch Connectivity Solutions DB-51226-1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PHENOLIC
安装选项1
#4-40
安装选项2
SCREW
Manufacturer Part Number
DB-51226-1A
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
8.43
Manufacturer Series
DB-51226-1A
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
装配项目名称
HOOD
DB-51226-1A拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。