Cinch Connectivity Solutions DBCE25S
- 收藏
- 对比
DBCE25S
465-DBCE25S
D 形连接器
--
大陆
立即发货

DSUB 25 F CRIMP CLIN G ZINC
1最小包装量--
DBCE25S详情
Cinch Connectivity Solutions DBCE25S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Receptacle, Female Sockets
定位的数量
25
行数
2
触点类型
Signal
连接器样式
D-Sub
外壳尺寸,连接器布局
3 DB B
RoHS状态
Non-RoHS Compliant
DBCE25S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。