Cinch Connectivity Solutions DBCF25P
- 收藏
- 对比
DBCF25P
465-DBCF25P
D 形连接器
--
大陆
立即发货

DSUB 25 M CRIMP FLOA G ZINC
1最小包装量--
DBCF25P详情
Cinch Connectivity Solutions DBCF25P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Plug, Male Pins
定位的数量
25
行数
2
触点类型
Signal
连接器样式
D-Sub
外壳尺寸,连接器布局
3 DB B
RoHS状态
Non-RoHS Compliant
DBCF25P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。